Cornell Dubilier Film Paper Film Capacitors 951HQW2K-SF-F

Description
For New Design: Yes Capacitance: 2 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 86 RMS Current: 3.3 A @ 85°C ESR: 18 mΩ Diameter: 18.8mm Length: 35mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 2 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 86 RMS Current: 3.3 A @ 85°C ESR: 18 mΩ Diameter: 18.8mm Length: 35mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 951HQW2K-SF-F is an axial leaded metallized polypropylene film capacitor designed for AC filtering in UPS systems, featuring UL 810 fail-safe protection and a rated voltage of 250 Vac. It has a capacitance of 2.0 µF with ±10% tolerance, operates from -40 °C to 85 °C, and meets IEC Climatic Category 40/85/56. The capacitor measures 18.8 mm in diameter and 35.0 mm in length, with a tinned copper wire termination. It supports a peak current of 172 A, has an ESR of 18 mΩ, and an RMS current rating of 3.3 A at 85 °C, with a dV/dt rating of 86 V/µs. The product is rated for 10,000 hours of service life at rated voltage and 85 °C.

Datasheet Summary
Powered by GS/AI

The 951HQW2K-SF-F is an axial leaded metallized polypropylene film capacitor designed for AC filtering in UPS systems, featuring UL 810 fail-safe protection and a rated voltage of 250 Vac. It has a capacitance of 2.0 µF with ±10% tolerance, operates from -40 °C to 85 °C, and meets IEC Climatic Category 40/85/56. The capacitor measures 18.8 mm in diameter and 35.0 mm in length, with a tinned copper wire termination. It supports a peak current of 172 A, has an ESR of 18 mΩ, and an RMS current rating of 3.3 A at 85 °C, with a dV/dt rating of 86 V/µs. The product is rated for 10,000 hours of service life at rated voltage and 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 951HQW2K-SF-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
951HQW2K-SF-F
Film Paper Film Capacitors 951HQW2K-SF-F
For New Design: Yes Capacitance: 2 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 86 RMS Current: 3.3 A @ 85°C ESR: 18 mΩ Diameter: 18.8mm Length: 35mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 2 µF
  • Voltage DC: —
  • Voltage AC: 250V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • dV/dt: 86
  • RMS Current: 3.3 A @ 85°C
  • ESR: 18 mΩ
  • Diameter: 18.8mm
  • Length: 35mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 951HQW2K-SF-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details