Cornell DubilierFilm Paper Film Capacitors950CQW13K-F
Description
For New Design: Yes
Capacitance: 13 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 6
RMS Current: —
ESR: —
Diameter: 28.2mm
Length: 63.5mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 13 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 6
RMS Current: —
ESR: —
Diameter: 28.2mm
Length: 63.5mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 950CQW13K-F is an axial-leaded, metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz, with a capacitance of 13 µF and a tolerance of ±10%. It has a diameter of 28.2 mm (1.110 inches) and a length of 63.5 mm (2.500 inches), and supports a dV/dt rating of 6 V/µs. The capacitor operates from -55 °C to +90 °C without derating, features flame-retardant outer wrap and epoxy end seals for moisture resistance, and meets UL recognition for construction under File Number E128034(N).
Datasheet Summary Powered by GS/AI
The 950CQW13K-F is an axial-leaded, metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz, with a capacitance of 13 µF and a tolerance of ±10%. It has a diameter of 28.2 mm (1.110 inches) and a length of 63.5 mm (2.500 inches), and supports a dV/dt rating of 6 V/µs. The capacitor operates from -55 °C to +90 °C without derating, features flame-retardant outer wrap and epoxy end seals for moisture resistance, and meets UL recognition for construction under File Number E128034(N).