Cornell Dubilier Film Paper Film Capacitors 951HIW15K-SF-F

Description
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 32 RMS Current: 4.5 A @ 85°C ESR: 14 mΩ Diameter: 24.1mm Length: 50mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 32 RMS Current: 4.5 A @ 85°C ESR: 14 mΩ Diameter: 24.1mm Length: 50mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Type 951 metallized polypropylene film capacitors are designed for AC filtering in UPS systems and feature integrated fused metallization for UL 810 fail-safe operation up to 85 °C. This part, with a rated voltage of 160 Vac, has a capacitance of 15.0 µF, a tolerance of ±10%, and an RMS current rating of 4.5 A at 85 °C. It measures 24.1 mm in diameter and 50.0 mm in length, with a dissipation factor of 14 mΩ at 1 kHz, an ESR of 14 mΩ, and a dV/dt rating of 32 V/µs. The operating temperature range is from -40 °C to 85 °C, and the service life is 10,000 hours at rated voltage and 85 °C. The termination is tinned copper wire (H code), and the package is round axial leaded. The product complies with IEC climatic category 40/85/56 and is rated for 10,000 AFC.

Datasheet Summary
Powered by GS/AI

Type 951 metallized polypropylene film capacitors are designed for AC filtering in UPS systems and feature integrated fused metallization for UL 810 fail-safe operation up to 85 °C. This part, with a rated voltage of 160 Vac, has a capacitance of 15.0 µF, a tolerance of ±10%, and an RMS current rating of 4.5 A at 85 °C. It measures 24.1 mm in diameter and 50.0 mm in length, with a dissipation factor of 14 mΩ at 1 kHz, an ESR of 14 mΩ, and a dV/dt rating of 32 V/µs. The operating temperature range is from -40 °C to 85 °C, and the service life is 10,000 hours at rated voltage and 85 °C. The termination is tinned copper wire (H code), and the package is round axial leaded. The product complies with IEC climatic category 40/85/56 and is rated for 10,000 AFC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 951HIW15K-SF-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
951HIW15K-SF-F
Film Paper Film Capacitors 951HIW15K-SF-F
For New Design: Yes Capacitance: 15 µF Voltage DC: — Voltage AC: 160V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 85°C dV/dt: 32 RMS Current: 4.5 A @ 85°C ESR: 14 mΩ Diameter: 24.1mm Length: 50mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 15 µF
  • Voltage DC: —
  • Voltage AC: 160V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • dV/dt: 32
  • RMS Current: 4.5 A @ 85°C
  • ESR: 14 mΩ
  • Diameter: 24.1mm
  • Length: 50mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 951HIW15K-SF-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101453U030DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 45000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details