Cornell Dubilier Film Capacitors 953BQW22KSF-F

Description
CAP FILM 22UF 10% 250VAC RADIAL
Datasheet
Description
CAP FILM 22UF 10% 250VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 953BQW22KSF-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
953BQW22KSF-F
Film Capacitors 953BQW22KSF-F
CAP FILM 22UF 10% 250VAC RADIAL

CAP FILM 22UF 10% 250VAC RADIAL

Supplier's Site Datasheet
Cap, Film, 22Uf, 250Vac, Radial Box; Dielectric Type Cornell Dubilier - 68AC5678 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, 22Uf, 250Vac, Radial Box; Dielectric Type Cornell Dubilier
68AC5678
Cap, Film, 22Uf, 250Vac, Radial Box; Dielectric Type Cornell Dubilier 68AC5678
CAP, FILM, 22UF, 250VAC, RADIAL BOX; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:22µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, FILM, 22UF, 250VAC, RADIAL BOX; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:22µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 953BQW22KSF-F 68AC5678
Product Name Film Capacitors Cap, Film, 22Uf, 250Vac, Radial Box; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PPR162KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details