Type 950 metallized polypropylene film capacitors are axial-leaded components designed for motor run and high-intensity discharge lighting applications, rated at 250 Vac, 50/60 Hz, with an operating temperature range of -55°C to +90°C. The 950CQW150K-F variant has a capacitance of 150 µF, a tolerance of ±10%, a diameter of 2.402 inches (61.0 mm), and a length of 4.409 inches (112.0 mm), with tinned copper wire leads. It features a dissipation factor of 0.15% maximum at 120 Hz, insulation resistance of 100,000 MΩ × µF, and self-inductance of 1 nH per 1 mm of lead and body length. The capacitor includes a flame-retardant outer wrap and epoxy end seals for moisture resistance and is recognized by Underwriters Laboratories under File Number E128034(N).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 950CQW150K-F |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 90 C (-67 to 194 F) |
| Electrostatic Capacitors | Paper |