Cornell DubilierFilm Paper Film Capacitors951CQW10K-SF-F
Description
For New Design: Yes
Capacitance: 10 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 85°C
dV/dt: 36
RMS Current: 4.6 A @ 85°C
ESR: 21 mΩ
Diameter: 26.1mm
Length: 60mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 85°C
dV/dt: 36
RMS Current: 4.6 A @ 85°C
ESR: 21 mΩ
Diameter: 26.1mm
Length: 60mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 951CQW10K-SF-F is a metallized polypropylene film capacitor designed for AC filtering in UPS systems, featuring UL 810 fail-safe protection and rated for 10,000 AFC. It has a capacitance of 10.0 µF, a rated voltage of 250 Vac, and operates from -40 °C to 85 °C. The part measures 26.1 mm in diameter and 60.0 mm in length, with an ESR of 21 mΩ, RMS current rating of 4.6 A at 85 °C, and dV/dt rating of 36 V/µs. It complies with IEC climatic category 40/85/56 and has a service life objective of 10,000 hours at rated voltage and 85 °C.
Datasheet Summary Powered by GS/AI
The 951CQW10K-SF-F is a metallized polypropylene film capacitor designed for AC filtering in UPS systems, featuring UL 810 fail-safe protection and rated for 10,000 AFC. It has a capacitance of 10.0 µF, a rated voltage of 250 Vac, and operates from -40 °C to 85 °C. The part measures 26.1 mm in diameter and 60.0 mm in length, with an ESR of 21 mΩ, RMS current rating of 4.6 A at 85 °C, and dV/dt rating of 36 V/µs. It complies with IEC climatic category 40/85/56 and has a service life objective of 10,000 hours at rated voltage and 85 °C.