Cornell DubilierFilm Paper Film Capacitors950CQW45K-F
Description
For New Design: Yes
Capacitance: 45 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 6
RMS Current: —
ESR: —
Diameter: 46mm
Length: 73.5mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 45 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 6
RMS Current: —
ESR: —
Diameter: 46mm
Length: 73.5mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Type 950 metallized polypropylene film capacitors are axial-leaded, AC-rated components designed for motor run and high-intensity discharge lighting applications. The 950CQW45K-F variant has a capacitance of 45 µF with a ±10% tolerance, a rated voltage of 250 Vac at 50/60 Hz, and operates from -55°C to +90°C without derating. It features a maximum dissipation factor of 0.15% at 120 Hz and 25°C, an insulation resistance of 100,000 MΩ·µF, and a dV/dt rating of 6 V/µs. The component measures 1.811 inches (46.0 mm) in diameter and 2.894 inches (73.5 mm) in length, with tinned copper wire leads. It includes a flame-retardant outer wrap and epoxy end seals for moisture resistance, and is recognized by Underwriters Laboratories under File E128034(N).
Datasheet Summary Powered by GS/AI
Type 950 metallized polypropylene film capacitors are axial-leaded, AC-rated components designed for motor run and high-intensity discharge lighting applications. The 950CQW45K-F variant has a capacitance of 45 µF with a ±10% tolerance, a rated voltage of 250 Vac at 50/60 Hz, and operates from -55°C to +90°C without derating. It features a maximum dissipation factor of 0.15% at 120 Hz and 25°C, an insulation resistance of 100,000 MΩ·µF, and a dV/dt rating of 6 V/µs. The component measures 1.811 inches (46.0 mm) in diameter and 2.894 inches (73.5 mm) in length, with tinned copper wire leads. It includes a flame-retardant outer wrap and epoxy end seals for moisture resistance, and is recognized by Underwriters Laboratories under File E128034(N).