Cornell DubilierFilm Paper Film Capacitors950CQW34K-F
Description
For New Design: Yes
Capacitance: 34 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 6
RMS Current: —
ESR: —
Diameter: 41mm
Length: 73.5mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 34 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 6
RMS Current: —
ESR: —
Diameter: 41mm
Length: 73.5mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Type 950 metallized polypropylene film capacitors are axial-leaded components designed for motor run and high-intensity discharge lighting applications. The part 950CQW34K-F has a capacitance of 34 µF, a rated AC voltage of 250 V at 50/60 Hz, and operates from -55°C to 90°C without derating. It features a diameter of 41.0 mm and a length of 73.5 mm, with tinned copper wire leads. The capacitor has a maximum dV/dt of 6 V/µs, a dissipation factor of 0.15% maximum at 120 Hz and 25°C, and an insulation resistance of 100,000 MΩ × µF. It is flame retardant, epoxy sealed for moisture resistance, and recognized by Underwriters Laboratories under File Number E128034(N).
Datasheet Summary Powered by GS/AI
Type 950 metallized polypropylene film capacitors are axial-leaded components designed for motor run and high-intensity discharge lighting applications. The part 950CQW34K-F has a capacitance of 34 µF, a rated AC voltage of 250 V at 50/60 Hz, and operates from -55°C to 90°C without derating. It features a diameter of 41.0 mm and a length of 73.5 mm, with tinned copper wire leads. The capacitor has a maximum dV/dt of 6 V/µs, a dissipation factor of 0.15% maximum at 120 Hz and 25°C, and an insulation resistance of 100,000 MΩ × µF. It is flame retardant, epoxy sealed for moisture resistance, and recognized by Underwriters Laboratories under File Number E128034(N).