Cornell DubilierFilm Paper Film Capacitors950CQW92K-F
Description
For New Design: Yes
Capacitance: 92 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 4
RMS Current: —
ESR: —
Diameter: 51mm
Length: 112mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 92 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 4
RMS Current: —
ESR: —
Diameter: 51mm
Length: 112mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Type 950 axial-leaded, metallized polypropylene film capacitors are designed for motor run and high intensity discharge lighting applications. The 950CQW92K-F variant has a capacitance of 92 µF, a rated voltage of 250 Vac at 50/60 Hz, and operates from -55°C to +90°C without derating. It measures 2.008 inches (51.0 mm) in diameter and 4.409 inches (112.0 mm) in length, with a maximum dV/dt of 4 V/µs. The capacitor features a ±10% capacitance tolerance, an insulation resistance of 100,000 MΩ × µF, and a dissipation factor of 0.15% maximum at 120 Hz. Flame-retardant outer wrap and epoxy end seals provide moisture resistance. This non-protected film capacitor is recognized by Underwriters Laboratories under File Number E128034(N).
Datasheet Summary Powered by GS/AI
Type 950 axial-leaded, metallized polypropylene film capacitors are designed for motor run and high intensity discharge lighting applications. The 950CQW92K-F variant has a capacitance of 92 µF, a rated voltage of 250 Vac at 50/60 Hz, and operates from -55°C to +90°C without derating. It measures 2.008 inches (51.0 mm) in diameter and 4.409 inches (112.0 mm) in length, with a maximum dV/dt of 4 V/µs. The capacitor features a ±10% capacitance tolerance, an insulation resistance of 100,000 MΩ × µF, and a dissipation factor of 0.15% maximum at 120 Hz. Flame-retardant outer wrap and epoxy end seals provide moisture resistance. This non-protected film capacitor is recognized by Underwriters Laboratories under File Number E128034(N).