Cornell DubilierFilm Paper Film Capacitors950CQW15K-F
Description
For New Design: Yes
Capacitance: 15 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 6
RMS Current: —
ESR: —
Diameter: 30mm
Length: 63.5mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 15 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 6
RMS Current: —
ESR: —
Diameter: 30mm
Length: 63.5mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 950CQW15K-F is an axial-leaded, metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz with a capacitance of 15 µF and a tolerance of ±10%. It has a diameter of 30.0 mm and a length of 63.5 mm, and operates across a temperature range of -55 °C to +90 °C without derating. The part features a maximum dV/dt of 6 V/µs, a dissipation factor of 0.15% max at 120 Hz and +25 °C, and is recognized by Underwriters Laboratories for construction only under U.L. File Number E128034(N).
Datasheet Summary Powered by GS/AI
The 950CQW15K-F is an axial-leaded, metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz with a capacitance of 15 µF and a tolerance of ±10%. It has a diameter of 30.0 mm and a length of 63.5 mm, and operates across a temperature range of -55 °C to +90 °C without derating. The part features a maximum dV/dt of 6 V/µs, a dissipation factor of 0.15% max at 120 Hz and +25 °C, and is recognized by Underwriters Laboratories for construction only under U.L. File Number E128034(N).