Cornell Dubilier Film Capacitor, Blc Series, 25 F, 5%, Pp (Polypropylene), 1.1 Kv Rohs Compliant Cornell Dubilier BLC250J112B4F

Description
Film Capacitor, BLC Series, 25 F, 5%, PP (Polypropylene), 1.1 kV RoHS Compliant: Yes
Datasheet
Description
Film Capacitor, BLC Series, 25 F, 5%, PP (Polypropylene), 1.1 kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor, Blc Series, 25 F, 5%, Pp (Polypropylene), 1.1 Kv Rohs Compliant Cornell Dubilier - 18X0874 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Blc Series, 25 F, 5%, Pp (Polypropylene), 1.1 Kv Rohs Compliant Cornell Dubilier
18X0874
Film Capacitor, Blc Series, 25 F, 5%, Pp (Polypropylene), 1.1 Kv Rohs Compliant Cornell Dubilier 18X0874
Film Capacitor, BLC Series, 25 F, 5%, PP (Polypropylene), 1.1 kV RoHS Compliant: Yes

Film Capacitor, BLC Series, 25 F, 5%, PP (Polypropylene), 1.1 kV RoHS Compliant: Yes

Supplier's Site
Film Capacitor, 25Uf, 1.1Kv, 5%, Radial; Dielectric Type Cornell Dubilier - 44W9042 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 25Uf, 1.1Kv, 5%, Radial; Dielectric Type Cornell Dubilier
44W9042
Film Capacitor, 25Uf, 1.1Kv, 5%, Radial; Dielectric Type Cornell Dubilier 44W9042
FILM CAPACITOR, 25UF, 1.1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:25µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 25UF, 1.1KV, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:25µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 18X0874 44W9042
Product Name Film Capacitor, Blc Series, 25 F, 5%, Pp (Polypropylene), 1.1 Kv Rohs Compliant Cornell Dubilier Film Capacitor, 25Uf, 1.1Kv, 5%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Motor Start, Motor Run Capacitors (AC) - 1572-1651-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers