Cornell Dubilier Datasheets for Film Capacitors

Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more

Page: 1 10 15 16 17 18 19 20 21 22 23 24 25 26 27 30
Product Name Notes
For New Design: Yes Capacitance: 1 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 1.5 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 10 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 2100 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 15 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: — ESR: — dV/dt: — Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 2100 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 2.2 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 22 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 3.3 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 33 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 3300 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 4.7 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 3300 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 6.8 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 4550 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:...
For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: 65V ESR: — dV/dt: 3300 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life:...

<< Prev Next >>