Cornell DubilierFilm Paper Film Capacitors950CQW68K-F
Description
For New Design: Yes
Capacitance: 68 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 5
RMS Current: —
ESR: —
Diameter: 51mm
Length: 86mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 68 µF
Voltage DC: —
Voltage AC: 250V
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 90°C
dV/dt: 5
RMS Current: —
ESR: —
Diameter: 51mm
Length: 86mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 950CQW68K-F is an axial-leaded metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz, with a capacitance of 68 µF and a tolerance of ±10%. It has a diameter of 51.0 mm and a length of 86.0 mm, and supports a maximum dV/dt of 5 V/µs. The capacitor operates from -55°C to +90°C without derating, features flame-retardant outer wrap and epoxy end seals for moisture resistance, and meets Underwriters Laboratories recognition for construction under U.L. File Number E128034(N).
Datasheet Summary Powered by GS/AI
The 950CQW68K-F is an axial-leaded metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz, with a capacitance of 68 µF and a tolerance of ±10%. It has a diameter of 51.0 mm and a length of 86.0 mm, and supports a maximum dV/dt of 5 V/µs. The capacitor operates from -55°C to +90°C without derating, features flame-retardant outer wrap and epoxy end seals for moisture resistance, and meets Underwriters Laboratories recognition for construction under U.L. File Number E128034(N).