Cornell Dubilier Film Capacitors BLH106K122B104

Description
DC LINK, THB, 85/85, AEC-Q200
Datasheet
Description
DC LINK, THB, 85/85, AEC-Q200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BLH106K122B104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BLH106K122B104
Film Capacitors BLH106K122B104
DC LINK, THB, 85/85, AEC-Q200

DC LINK, THB, 85/85, AEC-Q200

Supplier's Site Datasheet
Cap, Aec-Q200, 10Uf, 1.2Kv, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7959 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Uf, 1.2Kv, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7959
Cap, Aec-Q200, 10Uf, 1.2Kv, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7959
CAP, AEC-Q200, 10UF, 1.2KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 10UF, 1.2KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BLH106K122B104 58AJ7959
Product Name Film Capacitors Cap, Aec-Q200, 10Uf, 1.2Kv, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPB162KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Film Capacitors - 1913137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers