Cornell Dubilier Film Capacitors BLC200J901B4D

Description
CAP FILM 20UF 5% 900VDC RADIAL
Datasheet
Description
CAP FILM 20UF 5% 900VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BLC200J901B4D - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BLC200J901B4D
Film Capacitors BLC200J901B4D
CAP FILM 20UF 5% 900VDC RADIAL

CAP FILM 20UF 5% 900VDC RADIAL

Supplier's Site Datasheet
Film Capacitor, 20Uf, 900V, 5%, Radial; Dielectric Type Cornell Dubilier - 44W9040 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 20Uf, 900V, 5%, Radial; Dielectric Type Cornell Dubilier
44W9040
Film Capacitor, 20Uf, 900V, 5%, Radial; Dielectric Type Cornell Dubilier 44W9040
FILM CAPACITOR, 20UF, 900V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:20µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 20UF, 900V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:20µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BLC200J901B4D 44W9040
Product Name Film Capacitors Film Capacitor, 20Uf, 900V, 5%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 20 microF 20 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105MKP275KG4-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11AH120J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details