Cornell Dubilier Film Paper Film Capacitors 950CQW26K-F

Description
For New Design: Yes Capacitance: 26 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 38.3mm Length: 63.5mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 26 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 38.3mm Length: 63.5mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 950CQW26K-F is an axial-leaded, metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz, with a capacitance of 26 µF and a tolerance of ±10%. It has a diameter of 38.3 mm and a length of 63.5 mm, and is designed for motor run and high intensity discharge lighting applications. The capacitor operates from -55°C to +90°C without derating, features a maximum dV/dt of 6 V/µs, and meets UL recognition under E128034(N). The part includes an epoxy end seal and flame-retardant wrap for moisture resistance.

Datasheet Summary
Powered by GS/AI

The 950CQW26K-F is an axial-leaded, metallized polypropylene film capacitor rated for 250 Vac at 50/60 Hz, with a capacitance of 26 µF and a tolerance of ±10%. It has a diameter of 38.3 mm and a length of 63.5 mm, and is designed for motor run and high intensity discharge lighting applications. The capacitor operates from -55°C to +90°C without derating, features a maximum dV/dt of 6 V/µs, and meets UL recognition under E128034(N). The part includes an epoxy end seal and flame-retardant wrap for moisture resistance.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 950CQW26K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
950CQW26K-F
Film Paper Film Capacitors 950CQW26K-F
For New Design: Yes Capacitance: 26 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 6 RMS Current: — ESR: — Diameter: 38.3mm Length: 63.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 26 µF
  • Voltage DC: —
  • Voltage AC: 250V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 90°C
  • dV/dt: 6
  • RMS Current: —
  • ESR: —
  • Diameter: 38.3mm
  • Length: 63.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 950CQW26K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 90 C (-67 to 194 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor, 10Uf, 50V, 10%, Smd; Dielectric Type Cornell Dubilier - 95W9731 - Newark, An Avnet Company
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Capacitors - 2002-102MPW630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details