The BLC100J112B4B is a board-mount polypropylene DC link capacitor for use in inverter applications, with a capacitance of 10 µF, rated for 1100 Vdc, and housed in a box case (code B) measuring 28 mm in height, 37 mm in width, and 41.5 mm in length. It features a capacitance tolerance of ±5%, operates from -45 °C to 85 °C, and has a maximum rms current rating of 22 A at 10 kHz and 25 °C. The part includes self-healing technology, meets IEC 61071 standards, and uses UL94V-0 rated plastic and resin materials. Its equivalent series resistance is 5.2 mΩ at 10 kHz, with an insulation resistance of at least 30,000 MΩ×µF at 100 Vdc. The case has tin-plated copper terminals and a thermal resistance of 11.4 °C/W from core to case and 14.0 °C/W from case to ambient under still air conditions.
Power Film Dc Applications / Dc Link Capacitors / Box
10µF Film Capacitor 230V 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
Polypropylene Board Mount DC Link Capacitors 10µF 1100V
CAP FILM 10UF 5% 1.1KVDC RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BLC100J112B4B | 338-3388-ND | 2002-BLC100J112B4B | BLC100J112B4B |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | -45 to 85 C (-49 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |