The 715P series is a radial polypropylene film/foil capacitor for switching and high-voltage power supplies, inverters, and ballasts. It features a round profile, capacitance from 0.001 µF to 0.47 µF, voltage ratings up to 2000 V DC and 500 V AC, and operates from -55°C to +85°C, with derated use to +105°C. The 715P75391K variant has 0.075 µF capacitance at 100 V DC, with dimensions of 22.9 mm length, 9.1 mm diameter, and 10.7 mm height. It uses non-inductive winding with extended foil, tinned copper-clad steel leads, and flame-retardant orange epoxy encapsulation meeting UL94V-0. Insulation resistance is 400,000 MΩ minimum at +25°C, with a typical temperature coefficient of -180 ppm/°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P75391KD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |