The 715P2725900LD3 is a high voltage polypropylene film/foil capacitor in the Type 715P series, designed for AC applications up to 900 Vrms with a rated DC voltage of 2000 Vdc. It has a capacitance of 0.0027 µF, a maximum dV/dt rating of 43,000 V/µs, and a maximum dissipation factor of 0.044 at 100 kHz. The capacitor features a round profile with seated dimensions of 1.25 in (31.8 mm) in length, 0.42 in (10.7 mm) in maximum diameter, and 0.47 in (11.9 mm) in maximum height. It is encapsulated in flame-retardant orange epoxy meeting UL94V-0, with tinned copper-clad steel leads and operates from -55 °C to 85 °C, with up to +105 °C under voltage derating. The capacitor exhibits low dissipation factor, excellent stability, and corona-free performance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P2725900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |