The 684PPA850KD26 is an axial lead film capacitor designed for high dv/dt and high voltage applications such as inverters, converters, and switching power supplies. It features a polypropylene dielectric with double metallized film construction and epoxy resin coating rated UL94V0. Rated for 850 VDC working voltage with a 1200 VDC surge rating, it has a capacitance of 0.68 µF, a maximum ESR of 3.2 mΩ at 100 kHz and 25°C, and handles a maximum RMS ripple current of 10.5 A at 70°C. The capacitor measures 25.5 mm in diameter and 34 mm in length, with lead spacing supporting self-inductance under 1 nH per mm. Its operating temperature range is -55°C to +85°C, with a capacitance tolerance of ±10% at 1 kHz and 25°C. The component meets UL 501 flame retardant standards and has a life expectancy of 100,000 hours at 70°C under rated DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPA850KD26 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |