The 715P1025900LD3 is a high-voltage polypropylene film/foil capacitor rated for 900 Vac and 2000 Vdc, with a capacitance of 0.001 µF and ±1% tolerance. It has a pressed profile, hairpin crimp leads, and a lead length of 1.250 inches (32 mm). The part measures 1.25 inches (31.8 mm) in length, 0.31 inches (7.9 mm) in maximum diameter, and 0.37 inches (9.4 mm) in maximum height, with a seated height of 0.62 inches (15.8 mm). It supports a maximum dV/dt of 71,000 V/µs and exhibits a dissipation factor of 0.031 at 20 kHz and 0.043 at 100 kHz at +85 °C. The capacitor is encapsulated in flame-retardant orange epoxy (UL94V-0) and features a non-inductive, internally series-wound construction with self-healing dielectric properties.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P1025900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |