The 717P1525800LD3 is a high-voltage polypropylene film/foil capacitor from the Type 717P series, designed for AC applications up to 800 Vac with corona-free performance. It features a pressed profile, hairpin crimp lead terminals, and a lead length of 1.250 inches (32 mm). The capacitor has a capacitance of 1.5 µF, a maximum height of 0.66 inches (16.8 mm), and a seated height of 0.66 inches (16.8 mm). It supports a maximum dV/dt of 53,000 V/µs and exhibits a dissipation factor of 0.030 at 20 kHz and 0.044 at 100 kHz. The device operates from -55 °C to 85 °C and is encapsulated in flame-retardant orange epoxy meeting UL94V-0. The construction is non-inductive with internal series sections and self-healing characteristics from a metallized polypropylene floating common.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P1525800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |