Cornell DubilierFilm Paper Film Capacitors684RSB152K2J
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1000
ESR: 5.5 mΩ
RMS Current: —
Length: 43mm
Height: 33.5mm
Thickness: 22mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1000
ESR: 5.5 mΩ
RMS Current: —
Length: 43mm
Height: 33.5mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 684RSB152K2J is a radial lead, high current, low ESR film capacitor rated for 1500V DC, with a capacitance of 0.68 µF, a maximum dv/dt of 1000 V/µs, a typical RMS ripple current of 13 A at 85°C, and an ESR of 5.5 mΩ at 100 kHz and 25°C. It has a case size of 42.5 mm × 33.5 mm × 22 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm, and features two radial leads. The operating temperature range is -40°C to +85°C, and it uses a polypropylene dielectric with flame retardant epoxy resin coating (UL94V-0).
Datasheet Summary Powered by GS/AI
The 684RSB152K2J is a radial lead, high current, low ESR film capacitor rated for 1500V DC, with a capacitance of 0.68 µF, a maximum dv/dt of 1000 V/µs, a typical RMS ripple current of 13 A at 85°C, and an ESR of 5.5 mΩ at 100 kHz and 25°C. It has a case size of 42.5 mm × 33.5 mm × 22 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm, and features two radial leads. The operating temperature range is -40°C to +85°C, and it uses a polypropylene dielectric with flame retardant epoxy resin coating (UL94V-0).