The 684PPS102KD20 is an axial lead metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 1000 V, a capacitance of 0.68 µF, and a maximum RMS ripple current of 10.5 A at 100 kHz and 25°C. The part dimensions are 20.5 mm in diameter by 46 mm in length. It exhibits a dissipation factor of less than 0.0001 at 1 kHz and 25°C, with an insulation resistance exceeding 30 GΩ·µF at 25°C. The capacitor operates within a temperature range of -40°C to +85°C and features flame-retardant polyester tape and epoxy resin encapsulation meeting UL94V0. Self inductance is less than 1 nH per mm of body and lead length. The part is lead-free and complies with the series' standard dielectric strength of 200% rated DC voltage applied for 60 seconds between leads and case.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPS102KD20 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |