The 715P series is a range of polypropylene film/foil capacitors with a round profile, offering capacitance values from 0.001 µF to 0.47 µF and voltage ratings up to 2000 VDC or 500 VAC. The part 715P56391JD3, with a capacitance of 0.056 µF and ±1% tolerance, features a 100 VDC/70 VAC rating, tinned copper-clad steel leads, and a conformal epoxy coating meeting UL94V-0. The device operates from -55°C to +85°C, with derated operation to +105°C. Its insulation resistance is at least 400,000 MΩ at +25°C, and it exhibits a typical temperature coefficient of -180 ppm/°C. Dimensions for the L case code variant are 0.57 in (14.5 mm) long, 0.38 in (9.7 mm) in diameter, and 0.44 in (11.2 mm) high. The capacitor is non-inductively wound with extended foil, suitable for high pulse current applications such as snubbers and switching power supplies.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P56391JD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |