The 684PPB630K is a high-voltage pulse radial lead snubber capacitor with a rated DC voltage of 630 VDC, capacitance of 0.68 µF, and metallized polypropylene film construction in a plastic case with flame-retardant epoxy (UL 94V-0). It features lead-free tinned copper leads, self-inductance under 1 nH per mm of lead spacing, and operates within a temperature range of -55°C to +105°C. The capacitor has a dissipation factor of less than 0.001 at 1 kHz and 25°C, insulation resistance greater than 30,000 MΩ×µF at 25°C, and dielectric strength of 160% of rated VDC for 2 seconds at 25°C. Its dimensions are 42.5 mm × 28 mm × 17 mm with a lead spacing of 37.5 mm and lead diameter of 1 mm.
Power Film Dc Applications / Snubber Capacitors / Radial 6
Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion|•Power Semiconductor Circuits|•SCR Communication|•TV Deflection Circuits|•High Voltage|•High Current|•High Pulse Current Applications
CAP FILM 0.68UF 10% 630VDC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 684PPB630K | 684PPB630K | 684PPB630K |
| Product Name | Film Paper Film Capacitors | IGBT Snubber Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF |