The 715P3325800LD3 is a high-voltage, film/foil polypropylene capacitor from the 715P series, designed for AC applications up to 800 Vac with corona-free performance and high dV/dt capability. It has a capacitance of 0.0033 µF, a ±3% tolerance, and a radial round profile with a length of 1.125 inches (28.5 mm) and a maximum diameter of 0.38 inches (9.7 mm). The capacitor features a captive crimp lead (Type C) with a length of 0.156 inches (4.0 mm), conformal coating with flame-retardant orange epoxy (UL94V-0), an operating temperature range of -55 °C to 85 °C, and a maximum dissipation factor of 0.031 at 20 kHz and 0.046 at 100 kHz. It utilizes a non-inductive construction with self-healing properties from metallized polypropylene.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P3325800LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |