The 716P series consists of pressed-profile, polypropylene film/foil capacitors with copper leads, designed for high-frequency and high-pulse current applications such as switching power supplies, inverters, and snubbers. Capacitors in this series offer a capacitance range of 220 pF to 1.0 µF with voltage ratings from 100 to 2000 VDC and 70 to 500 VAC, an operating temperature range of -55°C to +85°C (extendable to +105°C with voltage derating), and a dissipation factor specified in tabulated data. They feature extremely low dissipation, superb high-frequency response, and a temperature coefficient of -180 ppm/°C. Encapsulation uses flame-retardant orange epoxy meeting UL94V-0, and terminals are tinned copper. Physical dimensions vary by capacitance and voltage rating, with the 716P75391J variant having a maximum length of 17.8 mm, thickness of 8.4 mm, and height of 14.5 mm, with a lead pitch of 0.8 mm and hairpin crimp terminals.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 716P75391JD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |