The 717P series consists of high-voltage, polypropylene film/foil capacitors designed for high AC voltage applications requiring corona-free performance. This variant is rated for 900 Vac (2000 Vdc) with a capacitance of 0.0022 µF, a maximum dV/dt of 48000 V/µs, and a maximum dissipation factor of 0.044 at 20 kHz and 0.044 at 100 kHz. It features a pressed profile with a length of 1.25 in (31.8 mm), maximum diameter of 0.30 in (7.6 mm), maximum height of 0.54 in (13.7 mm), and a seated height of 0.79 in (20.1 mm). The device uses tinned copper-clad steel leads with a hockey stick crimp terminal, and is encapsulated in flame-retardant orange epoxy meeting UL94V-0. The operating temperature range is -55°C to 85°C, with operation up to 105°C under proper voltage derating.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P2225900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |