The 684PPS252K is an axial lead metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 2500 VDC and a surge voltage of 3300 VDC, with a capacitance of 0.68 µF. The capacitor supports an RMS ripple current of 14 A at 100 kHz and 70°C, and has a typical ESR of 4.2 mΩ. Its dimensions are 36.5 mm in diameter and 55 mm in length. The device operates within a temperature range of -40°C to +85°C, has a dissipation factor of ≤0.0001 at 1 kHz and 25°C, and an insulation resistance of ≥30000 MΩ·µF. The capacitor features a flame-retardant polyester tape wrap with epoxy resin end fill, and lead-free tinned copper leads. The capacitance tolerance is ±10% at 1 kHz and 25°C, with a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPS252K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |