Cornell Dubilier Film Paper Film Capacitors 685MWR100K

Description
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2.5 RMS Current: — ESR: 260 mΩ Diameter: 17mm Length: 34mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2.5 RMS Current: — ESR: 260 mΩ Diameter: 17mm Length: 34mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 685MWR100K is an axial metallized polyester film capacitor with a capacitance of 6.8 µF and a DC voltage rating of 100V. It has a diameter of 17 mm and a length of 34 mm, with lead diameter of 0.8 mm. The operating temperature range is -40°C to +105°C. The peak AC voltage is 63 V at 50/60 Hz. The dissipation factor at 1 kHz and 25°C is less than 0.005. Insulation resistance is 15,000 MΩ·µF. The capacitor meets UL 510 and UL94V0 flame retardant standards with a polyester tape wrap and epoxy resin end fills. It features lead-free tinned leads and is designed for general-purpose bypass, coupling, and blocking applications.

Datasheet Summary
Powered by GS/AI

The 685MWR100K is an axial metallized polyester film capacitor with a capacitance of 6.8 µF and a DC voltage rating of 100V. It has a diameter of 17 mm and a length of 34 mm, with lead diameter of 0.8 mm. The operating temperature range is -40°C to +105°C. The peak AC voltage is 63 V at 50/60 Hz. The dissipation factor at 1 kHz and 25°C is less than 0.005. Insulation resistance is 15,000 MΩ·µF. The capacitor meets UL 510 and UL94V0 flame retardant standards with a polyester tape wrap and epoxy resin end fills. It features lead-free tinned leads and is designed for general-purpose bypass, coupling, and blocking applications.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 685MWR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
685MWR100K
Film Paper Film Capacitors 685MWR100K
For New Design: Yes Capacitance: 6.8 µF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 2.5 RMS Current: — ESR: 260 mΩ Diameter: 17mm Length: 34mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 6.8 µF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 2.5
  • RMS Current: —
  • ESR: 260 mΩ
  • Diameter: 17mm
  • Length: 34mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 1572-1510-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1510-ND
Film Capacitors 1572-1510-ND
6.8µF Film Capacitor 63V 100V Polyester, Metallized Axial

6.8µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-685MWR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-685MWR100K
Film Capacitors 2002-685MWR100K
Metallized Polyester Film Capacitors 6.8µF 100V

Metallized Polyester Film Capacitors 6.8µF 100V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 685MWR100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
685MWR100K
Capacitors - Film Capacitors 685MWR100K
CAP FILM 6.8UF 10% 100VDC AXIAL

CAP FILM 6.8UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 685MWR100K 1572-1510-ND 2002-685MWR100K 685MWR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Paper Film Capacitors - 105RSB152K2JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers