Cornell Dubilier Capacitor, Film, Pp, 0.022Uf, 600V, Radial; Dielectric Type Cornell Dubilier 715P22356KD3

Description
CAPACITOR, FILM, PP, 0.022UF, 600V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR, FILM, PP, 0.022UF, 600V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Film, Pp, 0.022Uf, 600V, Radial; Dielectric Type Cornell Dubilier - 65W8294 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Pp, 0.022Uf, 600V, Radial; Dielectric Type Cornell Dubilier
65W8294
Capacitor, Film, Pp, 0.022Uf, 600V, Radial; Dielectric Type Cornell Dubilier 65W8294
CAPACITOR, FILM, PP, 0.022UF, 600V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

CAPACITOR, FILM, PP, 0.022UF, 600V, RADIAL; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; ESR:- RoHS Compliant: Yes

Supplier's Site
Film Capacitor, Orange Dropr, 715P Series, 0.022 F, 5%, Pp (Polypropylene), 600 V Rohs Compliant Cornell Dubilier - 68X3701 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Orange Dropr, 715P Series, 0.022 F, 5%, Pp (Polypropylene), 600 V Rohs Compliant Cornell Dubilier
68X3701
Film Capacitor, Orange Dropr, 715P Series, 0.022 F, 5%, Pp (Polypropylene), 600 V Rohs Compliant Cornell Dubilier 68X3701
Film Capacitor, Orange Dropr, 715P Series, 0.022 F, 5%, PP (Polypropylene), 600 V RoHS Compliant: Yes

Film Capacitor, Orange Dropr, 715P Series, 0.022 F, 5%, PP (Polypropylene), 600 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - 715P22356KD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
715P22356KD3
Film Capacitors 715P22356KD3
CAP FILM 0.022UF 5% 600VDC RAD

CAP FILM 0.022UF 5% 600VDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 65W8294 68X3701 715P22356KD3
Product Name Capacitor, Film, Pp, 0.022Uf, 600V, Radial; Dielectric Type Cornell Dubilier Film Capacitor, Orange Dropr, 715P Series, 0.022 F, 5%, Pp (Polypropylene), 600 V Rohs Compliant Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors Film / Foil PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH0R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details