Cornell DubilierFilm Paper Film Capacitors684PSB152K2JA
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1220
ESR: 3.9 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 1220
ESR: 3.9 mΩ
RMS Current: —
Length: 42mm
Height: 44mm
Thickness: 24mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 684PSB152K2JA is a radial lead film capacitor designed for high pulse and high rms current applications such as induction heaters and switching power supplies. It has a rated DC voltage of 1500 V, a capacitance of 0.68 µF, and an ESR of 3.9 mΩ at 100 kHz and +25°C. The package dimensions are 41.5 mm × 44 mm × 24 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It features double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0), lead-free tinned copper leads, and operates within a temperature range of -40°C to +100°C. The capacitor meets a dv/dt rating of 1220 V/µs and has a capacitance tolerance of ±10%.
Datasheet Summary Powered by GS/AI
The 684PSB152K2JA is a radial lead film capacitor designed for high pulse and high rms current applications such as induction heaters and switching power supplies. It has a rated DC voltage of 1500 V, a capacitance of 0.68 µF, and an ESR of 3.9 mΩ at 100 kHz and +25°C. The package dimensions are 41.5 mm × 44 mm × 24 mm with a lead spacing of 37.5 mm and lead diameter of 1.2 mm. It features double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0), lead-free tinned copper leads, and operates within a temperature range of -40°C to +100°C. The capacitor meets a dv/dt rating of 1220 V/µs and has a capacitance tolerance of ±10%.