684PPS850K is a high-voltage, high-dv/dt axial lead film capacitor for use in inverters, converters, and switching power supplies. It has a rated DC voltage of 850 V, a capacitance of 0.68 µF, a maximum RMS ripple current of 10 A at 100 kHz and 70°C, and an ESR of 4.3 mΩ at 25°C. The capacitor is constructed with metallized polypropylene film and features flame-retardant polyester tape with epoxy end fill. Its dimensions are 21.5 mm in diameter and 34 mm in length. The operating temperature range is -40°C to +85°C, with an insulation resistance of 30,000 MΩ·µF at 25°C and less than 1 nH self-inductance per mm of lead spacing. The part meets UL 501 and UL 94V0 standards for coating and end fill, and uses lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPS850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |