The 684RMB102K# is a metallized polypropylene power semiconductor direct mount snubber capacitor with lug terminals, rated for 1000 VDC and 680 nF capacitance. It has a case size of 42.5 mm x 28 mm x 17 mm and operates within a temperature range of -40°C to +85°C. The capacitor features flame-retardant epoxy resin encapsulation (UL94V-0), lead-free tin-plated copper leads, and a dielectric strength of 3 kVAC between terminals and case for 60 seconds. It has a dissipation factor of 0.09% at 1 kHz and 25°C, insulation resistance of at least 30 GΩ, and a life expectancy of 30,000 hours at rated AC voltage. Self-inductance is less than 1 nH per mm of lead spacing, with capacitance drift limited to under 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684RMB102K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |