Cornell Dubilier Film Capacitors 715P22354KD3

Description
CAP FILM 0.022UF 5% 400VDC RAD
Datasheet
Description
CAP FILM 0.022UF 5% 400VDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 715P22354KD3 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
715P22354KD3
Film Capacitors 715P22354KD3
CAP FILM 0.022UF 5% 400VDC RAD

CAP FILM 0.022UF 5% 400VDC RAD

Supplier's Site Datasheet
Dielectric Type Cornell Dubilier - 65W8293 - Newark, An Avnet Company
Chicago, IL, United States
Dielectric Type Cornell Dubilier
65W8293
Dielectric Type Cornell Dubilier 65W8293
Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber ; Capacitor Mounting:Through Hole; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

Dielectric Type:Film / Foil PP; Capacitor Case / Package:Radial; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole; Voltage(AC):200V; Voltage(DC):400V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 715P22354KD3 65W8293
Product Name Film Capacitors Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Film / Foil PP
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106LC5700K5PM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - C17AH0R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers