The 715P series comprises high-voltage polypropylene film/foil capacitors rated for 900 Vac and 2000 Vdc, designed for corona-free performance in high-frequency and high-pulse current applications. The 715P2225900L variant features a capacitance of 0.0022 µF, a maximum dV/dt of 48000 V/µs, and a dissipation factor of 0.031 at 20 kHz and 0.044 at 100 kHz. It has a seated height of 0.69 inches (17.5 mm), a maximum diameter of 0.39 inches (9.9 mm), and a length of 1.25 inches (31.8 mm). The capacitor uses a non-inductive wound construction with internal series sections, a flame-retardant orange epoxy encapsulant meeting UL94V-0, and tinned copper-clad steel leads. The part supports capacitance tolerances of ±1% to ±10% and operates from -55 °C to 85 °C, with optional operation up to +105 °C under voltage derating. Insulation resistance is 400,000 MΩ minimum at +25 °C, 20,000 MΩ at +85 °C, and 2,000 MΩ at +105 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P2225900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |