The 685PPB250K is a metallized polypropylene film capacitor rated for 250 VDC with 6.8 µF capacitance, designed for high pulse current applications such as snubber circuits. It has a radial leaded design with dimensions of 42.5 mm × 37 mm × 28 mm, a terminal spacing of 37.5 mm, and 1.0 mm lead diameter. Operating temperature ranges from -55°C to +105°C. Insulation resistance is 30,000 MΩ×µF, with a maximum dissipation factor of 0.001 at 10 kHz and 25°C. Capacitance tolerance is ±10% at 1 kHz. Self-inductance is less than 1 nH per mm of lead spacing. The case is flame-retardant epoxy (UL 94V-0) with lead-free tinned copper terminals. Dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
CAP FILM 6.8UF 10% 250VDC RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 685PPB250K | 685PPB250K |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 6.8 microF | 6.8 microF |