Cornell DubilierFilm Paper Film Capacitors685MTB063KE
Description
For New Design: Yes
Capacitance: 6.8 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 3
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 16mm
Length: 18mm
Thickness: 10mm
Diameter: —
Lead Spacing: 15mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6.8 µF
Voltage DC: 63V
Voltage AC: 40V
ESR: —
dV/dt: 3
Ripple Current: —
Min Temp: -55°C
Max Temp: 105°C
Tolerance: -10%/+10%
Load Life: 2,000 @ 100°C
Width: —
Height: 16mm
Length: 18mm
Thickness: 10mm
Diameter: —
Lead Spacing: 15mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 685MTB063KE is a metallized polyester radial lead box capacitor with a capacitance of 6.8 μF and a rated DC voltage of 63 V. It has a maximum AC voltage rating of 40 V at 50/60 Hz and a dv/dt rating of 3 V/μsec. The package dimensions are 18 mm in length, 16 mm in height, and 10 mm in thickness, with a lead spacing of 15 mm and lead diameter of 0.8 mm. It operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of ±10%, and meets UL94V-1 for the flame-retardant plastic box and UL94V-0 for the epoxy resin coating. The terminal leads are lead-free and tinned.
Datasheet Summary Powered by GS/AI
The 685MTB063KE is a metallized polyester radial lead box capacitor with a capacitance of 6.8 μF and a rated DC voltage of 63 V. It has a maximum AC voltage rating of 40 V at 50/60 Hz and a dv/dt rating of 3 V/μsec. The package dimensions are 18 mm in length, 16 mm in height, and 10 mm in thickness, with a lead spacing of 15 mm and lead diameter of 0.8 mm. It operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of ±10%, and meets UL94V-1 for the flame-retardant plastic box and UL94V-0 for the epoxy resin coating. The terminal leads are lead-free and tinned.