Cornell DubilierFilm Paper Film Capacitors684RSB202K4J
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1220
ESR: 4.7 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1220
ESR: 4.7 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 684RSB202K4J is a radial lead, high current, low ESR polypropylene film capacitor with a DC voltage rating of 2000 V, operating temperature range of -40°C to +85°C, and capacitance of 0.68 µF. It features a maximum dv/dt of 1220 V/µs, an ESR of 4.7 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 17 A. The device has a case size of 42.5 mm length, 37 mm height, and 28 mm thickness, with 10.2 mm lead spacing and 1.2 mm lead diameter. It uses a double metallized film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The capacitor meets dielectric strength requirements of 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C and has an insulation resistance of at least 30 GΩ·µF at 25°C under 30000 MΩ·µF specification.
Datasheet Summary Powered by GS/AI
The 684RSB202K4J is a radial lead, high current, low ESR polypropylene film capacitor with a DC voltage rating of 2000 V, operating temperature range of -40°C to +85°C, and capacitance of 0.68 µF. It features a maximum dv/dt of 1220 V/µs, an ESR of 4.7 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 17 A. The device has a case size of 42.5 mm length, 37 mm height, and 28 mm thickness, with 10.2 mm lead spacing and 1.2 mm lead diameter. It uses a double metallized film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The capacitor meets dielectric strength requirements of 160% of rated VDC or 150% VAC applied for 2 seconds at 25°C and has an insulation resistance of at least 30 GΩ·µF at 25°C under 30000 MΩ·µF specification.