Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Orange Drop, Polypropylene Film/Foil Capacitors
0.1µF Film Capacitor 155V 200V Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 5% 200VDC RADIAL
| Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 715P10452LD3 | 2002-715P10452LD3 | 338-3417-ND | 715P10452LD3 |
| Product Name | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |