The 684PPS202K is an axial lead, metallized polypropylene film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a DC voltage rating of 2000 V, a capacitance of 0.68 µF, and a maximum RMS ripple current of 14 A at 100 kHz and 25°C with an ESR of 3.7 mΩ. Its dimensions are 34.5 mm in diameter and 46 mm in length. The capacitor operates within a temperature range of -40°C to +85°C, has a dissipation factor of 0.0001 at 1 kHz and 25°C, and an insulation resistance of 30,000 MΩ·µF. The dielectric is polypropylene with flame-retardant polyester tape and epoxy resin encapsulation. Self-inductance is less than 1 nH per mm of lead spacing, and life expectancy is 100,000 hours at 70°C and rated VDC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684PPS202K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |