Cornell DubilierFilm Paper Film Capacitors684RSB122K2H
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1120
ESR: 5 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 680 nF
Voltage DC: 1200V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 1120
ESR: 5 mΩ
RMS Current: —
Length: 32mm
Height: 37mm
Thickness: 22mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 684RSB122K2H is a radial lead, high current, low ESR film capacitor with a capacitance of 0.68 µF, a DC voltage rating of 1200 V, and an operating temperature range of -40°C to +85°C. It features a maximum dV/dt of 1120 V/µs, an ESR of 5.0 mΩ at 100 kHz and +25°C, and an RMS ripple current of 14 A at +70°C. The component has dimensions of 32 mm × 37 mm × 22 mm, with a lead spacing of 27.5 mm and 0.8 mm diameter leads. The construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and it has a self-inductance of less than 1 nH per mm of lead spacing. It meets a dielectric strength test of 160% of rated VDC applied for 2 seconds at 25°C.
Datasheet Summary Powered by GS/AI
The 684RSB122K2H is a radial lead, high current, low ESR film capacitor with a capacitance of 0.68 µF, a DC voltage rating of 1200 V, and an operating temperature range of -40°C to +85°C. It features a maximum dV/dt of 1120 V/µs, an ESR of 5.0 mΩ at 100 kHz and +25°C, and an RMS ripple current of 14 A at +70°C. The component has dimensions of 32 mm × 37 mm × 22 mm, with a lead spacing of 27.5 mm and 0.8 mm diameter leads. The construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and it has a self-inductance of less than 1 nH per mm of lead spacing. It meets a dielectric strength test of 160% of rated VDC applied for 2 seconds at 25°C.