Cornell DubilierFilm Paper Film Capacitors685RSB850K6R
Description
For New Design: Yes
Capacitance: 6.8 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 360
ESR: 2.6 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 6.8 µF
Voltage DC: 850V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 360
ESR: 2.6 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 685RSB850K6R is a radial lead, high-current, low-ESR film capacitor rated for 850V DC, with a capacitance of 6.8 µF, operating temperature range of -40°C to +85°C, and maximum dv/dt of 360 V/µs. It has a typical ESR of 2.6 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 29.5 A at +70°C. The capacitor measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with 10.2 mm lead spacing and six leads. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and features lead-free tinned copper leads.
Datasheet Summary Powered by GS/AI
The 685RSB850K6R is a radial lead, high-current, low-ESR film capacitor rated for 850V DC, with a capacitance of 6.8 µF, operating temperature range of -40°C to +85°C, and maximum dv/dt of 360 V/µs. It has a typical ESR of 2.6 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 29.5 A at +70°C. The capacitor measures 57.5 mm in length, 57.5 mm in height, and 38 mm in thickness, with 10.2 mm lead spacing and six leads. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and features lead-free tinned copper leads.