Cornell Dubilier Film Capacitor 715P22256JD3

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitor - 715P22256JD3 - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
715P22256JD3
Film Capacitor 715P22256JD3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1019926-715P22256JD3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1019926-715P22256JD3
Capacitors - Film Capacitors 1019926-715P22256JD3
Win Source Part Number: 1019926-715P22256JD3 Category: Capacitors>Film Capacitors Series: Orange Drop® 715P Termination: PC Pins Package: Bulk Voltage Rating - AC: 200V Voltage Rating - DC: 600V Applications: Audio; High Frequency, Switching; High Pulse, DV/DT; Snubber Height - Seated (Max): 0.622" (15.80mm) Standard Package: 100 Capacitance: 2200 pF Tolerance: ±5% Lead Spacing: 0.375" (9.52mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.331" Dia x 0.701" L (8.40mm x 17.80mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 2266-715P22256JD3,33 8-3442

Win Source Part Number: 1019926-715P22256JD3
Category: Capacitors>Film Capacitors
Series: Orange Drop® 715P
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 200V
Voltage Rating - DC: 600V
Applications: Audio; High Frequency, Switching; High Pulse, DV/DT; Snubber
Height - Seated (Max): 0.622" (15.80mm)
Standard Package: 100
Capacitance: 2200 pF
Tolerance: ±5%
Lead Spacing: 0.375" (9.52mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.331" Dia x 0.701" L (8.40mm x 17.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-715P22256JD3,338-3442

Buy Now Datasheet
Film Capacitors 2002-715P22256JD3
Orange Drop, Polypropylene Film/Foil Capacitors

Orange Drop, Polypropylene Film/Foil Capacitors

Supplier's Site Datasheet
Film Capacitors - 338-3442-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3442-ND
Film Capacitors 338-3442-ND
2200pF Film Capacitor 200V 600V Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 200V 600V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 715P22256JD3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
715P22256JD3
Capacitors - Film Capacitors 715P22256JD3
CAP FILM 2200PF 5% 600VDC RADIAL

CAP FILM 2200PF 5% 600VDC RADIAL

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 715P22256JD3 1019926-715P22256JD3 2002-715P22256JD3 338-3442-ND 715P22256JD3
Product Name Film Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details