The 684RMB202K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, designed for high pulse and rms current applications such as inverters and switching power supplies. It has a rated DC voltage of 2000 V, a capacitance of 0.68 µF, and operates within a temperature range of -40°C to +85°C. Its dimensions are 42.5 mm × 35.5 mm × 33.5 mm, and it features flame-retardant epoxy-coated packaging (UL94V-0) with lead-free tinned copper terminals. The capacitor meets a dielectric strength of 3 kVAC between terminals and case for 60 seconds at 25°C, with an insulation resistance of at least 30 GΩ·µF at 25°C. Construction uses double metallized film with internal series connections, and capacitance tolerance is ±10% at 1 kHz and 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 684RMB202K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |