The 715P series consists of polypropylene film/foil capacitors with a round profile, offering capacitance values from 0.001 µF to 0.47 µF, voltage ratings up to 2000 V DC and 500 V AC, and operating temperatures from -55°C to +85°C, with operation up to +105°C under voltage derating. The capacitors feature a dissipation factor specified in tabulated data, insulation resistance of at least 400,000 MΩ at +25°C, and are encapsulated in flame-retardant orange epoxy meeting UL94V-0. Tolerances range from ±1% to ±10%. Leads are tinned copper-clad steel, #20 AWG, with optional crimp styles and lengths. The part number 715P15491KD3 corresponds to a 0.15 µF capacitor rated at 100 V DC / 70 V AC, with ±10% tolerance, hockey stick crimp terminals, and 1.25 inch minimum lead length. The case dimensions are 1.25 inches maximum length, 0.44 inch diameter, and 0.50 inch height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P15491KD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |