The 715P series consists of radial polypropylene film/foil capacitors with a round profile, rated for DC voltages from 100 to 2000 V and AC voltages from 70 to 500 V, operating from -55°C to +85°C (up to +105°C with voltage derating). Capacitance ranges from 0.001 µF to 0.47 µF with tolerances from ±1% to ±10%. The parts feature tinned copper-clad steel leads, a dissipation factor consistent with polypropylene film, insulation resistance of at least 400,000 MΩ at +25°C, and are encapsulated in flame-retardant orange epoxy meeting UL94V-0. The 715P22391ND3 variant, with a capacitance of 0.022 µF ±5%, 100 VDC rating, and D3 leads, shares these specifications and has a maximum length of 0.57 in (14.5 mm), diameter of 0.33 in (8.4 mm), and height of 0.39 in (9.9 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P22391ND3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |