The 715P/717P series comprises high-voltage polypropylene film/foil capacitors rated for 800 Vac (1800 Vdc) and operating from -55 °C to 85 °C, with derating to +105 °C. Capacitance ranges from 470 pF to 0.015 µF with tolerances of ±1% to ±10%. The non-inductive construction uses self-healing polypropylene dielectric and is encapsulated in flame-retardant orange epoxy meeting UL94V-0. The Type 715P has a round profile, measuring 1.125 in (28.5 mm) in length and up to 0.46 in (11.7 mm) in height for the 0.0056 µF model. Maximum dV/dt is 28,000 V/µs and dissipation factor at 20 kHz is 0.031. Terminals are tinned copper-clad steel wire, .032 in diameter. The part number 715P56258LD3 denotes a 0.0056 µF, ±2% tolerance unit with a specific lead configuration as defined by the series' part numbering system.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 715P56258LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |