The 717P series comprises high-voltage, film/foil polypropylene capacitors rated for 900 Vac (2000 Vdc) with capacitance values from 470 pF to 0.015 µF and tolerances of ±1% to ±10%. The 717P5615900L variant has a capacitance of 0.0056 µF, operates from -55 °C to 85 °C, and has a maximum dissipation factor of 0.048 at 100 kHz. It features a pressed profile, tinned copper-clad steel leads, and an orange epoxy encapsulation rated to UL94V-0. The dimensions are 1.25 in (31.8 mm) in length, 0.21 in (5.4 mm) in maximum diameter, and 0.38 in (9.7 mm) in maximum height, with a seated height of 0.63 in (16.0 mm). The capacitor supports a maximum dV/dt of 95,000 V/µs. The LD3 suffix indicates a hairpin crimp lead with a length of 0.250 in (6.4 mm) and is designed for PCB holes of 0.044 to 0.048 in diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 717P5615900LD3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |